Status: | Unknown |
---|---|
Series: | CVS Series |
RoHS: | Unknown |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6V |
Contact Current DC Max | 100mA |
Product Range | CVS Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CVS-01TB?
Additional datasheets, footprints and schematics for CVS-01TB are listed on our Part Details page. You can also find images and similar parts to CVS-01TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CVS-01TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CVS-01TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CVS-01TB fall under?
The CVS-01TB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CVS-01TB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CVS-01TB you can contact the distributor directly for product support, shipping queries etc.
Is the CVS-01TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CVS-01TB have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CVS-01TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CVS-01TB often in real-time on the comparison pages.
What if I can't find stock of CVS-01TB?
You can fill out our help required form which you can use to request a quote for CVS-01TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.