Status: | Unknown |
---|---|
Series: | CVDGF Series |
RoHS: | Unknown |
Product Range | CVDGF Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Terminal Type | Female Bullet |
Insulator Colour | Red |
Insulator Material | Vinyl |
Bullet Diameter | 3.93mm |
Terminal, Female Disconnect, Red | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, RED | element14 |
Where can I find additional details, specifications and documents for a CVDGF2216T-5?
Additional datasheets, footprints and schematics for CVDGF2216T-5 are listed on our Part Details page. You can also find images and similar parts to CVDGF2216T-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CVDGF2216T-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CVDGF2216T-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CVDGF2216T-5 fall under?
The CVDGF2216T-5 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CVDGF2216T-5 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CVDGF2216T-5 you can contact the distributor directly for product support, shipping queries etc.
Is the CVDGF2216T-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CVDGF2216T-5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CVDGF2216T-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CVDGF2216T-5 often in real-time on the comparison pages.
What if I can't find stock of CVDGF2216T-5?
You can fill out our help required form which you can use to request a quote for CVDGF2216T-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.