CVDAGF1.25-5 (LF) Connectors by JST

CRIMP TERMINAL BULLET FEMALE RED

Status: Unknown
Series: CVDAGF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.14
4,500
in stock
Buy Now

Specifications

Product Range CVDAGF Series
Wire Size AWG Min 22AWG
Wire Size AWG Max 16AWG
Conductor Area CSA 1.65mm²
Terminal Type Female Bullet
Insulator Colour Red
Insulator Material Vinyl
Terminal Material Copper
Bullet Diameter 3.96mm
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Crimp term fem bullet red 3.96mm 22-16 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CVDAGF1.25-5 (LF)?

Additional datasheets, footprints and schematics for CVDAGF1.25-5 (LF) are listed on our Part Details page. You can also find images and similar parts to CVDAGF1.25-5 (LF) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CVDAGF1.25-5 (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CVDAGF1.25-5 (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CVDAGF1.25-5 (LF) fall under?

The CVDAGF1.25-5 (LF) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to CVDAGF1.25-5 (LF) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CVDAGF1.25-5 (LF) you can contact the distributor directly for product support, shipping queries etc.

Is the CVDAGF1.25-5 (LF) RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CVDAGF1.25-5 (LF) have stock available?

Authorised distributors including RS have stock available or on a lead time for CVDAGF1.25-5 (LF).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CVDAGF1.25-5 (LF) often in real-time on the comparison pages.

What if I can't find stock of CVDAGF1.25-5 (LF)?

You can fill out our help required form which you can use to request a quote for CVDAGF1.25-5 (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay