Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1899772-2 |
No distributors results available
Case Height | 70mm, 2.7559in |
---|---|
Case Depth | 112mm, 4.4094in |
Case Width | 75mm, 2.9527in |
Product Weight | .6kg |
Operating Frequency | 60Hz |
Measurement Range | 120 V |
Power Meter Outputs | Analog |
Accuracy | .50% |
Case Style | DIN Rail |
Cutout | None |
Power Meter Type | Transducer |
System Type | Single Phase |
Display Type | None |
Where can I find additional details, specifications and documents for a CV2433-000?
Additional datasheets, footprints and schematics for CV2433-000 are listed on our Part Details page. You can also find images and similar parts to CV2433-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV2433-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV2433-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV2433-000 fall under?
The CV2433-000 is listed under Power Systems > Electronic Power Meters.
Can I view similar or alternative parts?
You can view similar parts to CV2433-000 when available in the Electronic Power Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV2433-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV2433-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV2433-000 have stock available?
There is no stock from authorised distributors for CV2433-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV2433-000 often in real-time on the comparison pages.
What if I can't find stock of CV2433-000?
You can fill out our help required form which you can use to request a quote for CV2433-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.