No distributors results available
View Full Pricing & Stock ComparisonMeter Function | DC Current |
---|---|
Meter Range | 0µA to 100µA |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy Class | 2.0 |
External Depth | 43mm |
External Length / Height | 48mm |
External Width | 57mm |
Meter Size/Dimensions | 48mm x 57mm x 16mm |
Panel Cutout Depth | 28.5mm |
Scale Length | 40mm |
Supply Current | 100µA |
Where can I find additional details, specifications and documents for a CV15X100UA?
Additional datasheets, footprints and schematics for CV15X100UA are listed on our Part Details page. You can also find images and similar parts to CV15X100UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV15X100UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV15X100UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV15X100UA fall under?
The CV15X100UA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to CV15X100UA when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV15X100UA you can contact the distributor directly for product support, shipping queries etc.
Is the CV15X100UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV15X100UA have stock available?
There is no stock from authorised distributors for CV15X100UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV15X100UA often in real-time on the comparison pages.
What if I can't find stock of CV15X100UA?
You can fill out our help required form which you can use to request a quote for CV15X100UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.