Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.38
Distributor | Stock | ||
---|---|---|---|
Sager
from US$34.38
|
-
|
Buy Now |
Connector Type A | M12 Plug |
---|---|
Connector Type B | Wire Leaded |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Cable Assembly |
Where can I find additional details, specifications and documents for a CV-A1-22-B-05?
Additional datasheets, footprints and schematics for CV-A1-22-B-05 are listed on our Part Details page. You can also find images and similar parts to CV-A1-22-B-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV-A1-22-B-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV-A1-22-B-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV-A1-22-B-05 fall under?
The CV-A1-22-B-05 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CV-A1-22-B-05 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV-A1-22-B-05 you can contact the distributor directly for product support, shipping queries etc.
Is the CV-A1-22-B-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV-A1-22-B-05 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CV-A1-22-B-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV-A1-22-B-05 often in real-time on the comparison pages.
What if I can't find stock of CV-A1-22-B-05?
You can fill out our help required form which you can use to request a quote for CV-A1-22-B-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.