Status: | Unknown |
---|---|
Series: | CV-5200 Series |
RoHS: | Unknown |
Prices starting from US$938.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,108.08
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$938.08
|
7
in stock
|
Buy Now | |
element14
from US$1,154.19
|
6
in stock
|
Buy Now | |
Farnell
from US$1,003.19
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1,052.00
|
4
in stock
|
Buy Now | |
Distrelec
from US$943.72
|
-
|
Buy Now |
Supply Voltage V AC | 240V |
---|---|
Heat Temperature Max | +55°C |
Output Power | 125W |
Kit Contents | METCAL CV Power Supply CV-H1-AV Advanced Hand-Piece Switch+LED Light MX-W1AV Tip Saver Work Stand |
Product Range | CV-5200 Series |
Plug Type | EU UK |
SVHC | No SVHC (27-Jun-2018) |
CV-5210 Soldering System | RS |
Soldering station | Transfer Multisort Elektronik |
SOLDERING STATION, 240V, 125W | element14 |
Soldering Station, 240V, 125W | Newark Electronics |
Metcal Soldering Station 80W 240V | Distrelec |
Where can I find additional details, specifications and documents for a CV-5210?
Additional datasheets, footprints and schematics for CV-5210 are listed on our Part Details page. You can also find images and similar parts to CV-5210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV-5210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV-5210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV-5210 fall under?
The CV-5210 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to CV-5210 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV-5210 you can contact the distributor directly for product support, shipping queries etc.
Is the CV-5210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV-5210 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for CV-5210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV-5210 often in real-time on the comparison pages.
What if I can't find stock of CV-5210?
You can fill out our help required form which you can use to request a quote for CV-5210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.