Status: | Unknown |
---|---|
Series: | CUS Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
2,627
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
2,627
in stock
|
Buy Now | |
element14
from US$0.48
|
2,627
in stock
|
Buy Now | |
RS
from US$0.50
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
339
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now |
Contact Configuration | SP4T |
---|---|
Switch Operation | - |
Switch Mounting | SMD |
Product Range | CUS Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 4V |
Orientation | Horizontal |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CUS-14TB?
Additional datasheets, footprints and schematics for CUS-14TB are listed on our Part Details page. You can also find images and similar parts to CUS-14TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CUS-14TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUS-14TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CUS-14TB fall under?
The CUS-14TB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CUS-14TB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CUS-14TB you can contact the distributor directly for product support, shipping queries etc.
Is the CUS-14TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CUS-14TB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for CUS-14TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CUS-14TB often in real-time on the comparison pages.
What if I can't find stock of CUS-14TB?
You can fill out our help required form which you can use to request a quote for CUS-14TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.