CUS-13TB Switches, Relays & Solenoids by Nidec Copal Corporation

SLIDE SWITCH SP3T 0.3A 4VDC SMD

Status: Unknown
Series: CUS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.63
1,188
in stock
Buy Now
Logo for RS
RS
from US$0.45
2,500
in stock
Buy Now
Logo for element14
element14
from US$0.44
1,188
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.56
975
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
215
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.76
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Configuration SP3T
Switch Operation -
Switch Mounting SMD
Product Range CUS Series
Contact Current Max 300mA
Contact Voltage AC Max -
Contact Voltage DC Max 4V
Orientation Horizontal
SVHC No SVHC (15-Jan-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CUS-13TB?

Additional datasheets, footprints and schematics for CUS-13TB are listed on our Part Details page. You can also find images and similar parts to CUS-13TB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CUS-13TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUS-13TB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CUS-13TB fall under?

The CUS-13TB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to CUS-13TB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CUS-13TB you can contact the distributor directly for product support, shipping queries etc.

Is the CUS-13TB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CUS-13TB have stock available?

Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for CUS-13TB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CUS-13TB often in real-time on the comparison pages.

What if I can't find stock of CUS-13TB?

You can fill out our help required form which you can use to request a quote for CUS-13TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay