Status: | Unknown |
---|---|
Series: | CUS Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | - |
Switch Mounting | SMD |
Product Range | CUS Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 4V |
Orientation | Horizontal |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CUS-12TB?
Additional datasheets, footprints and schematics for CUS-12TB are listed on our Part Details page. You can also find images and similar parts to CUS-12TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CUS-12TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUS-12TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CUS-12TB fall under?
The CUS-12TB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CUS-12TB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CUS-12TB you can contact the distributor directly for product support, shipping queries etc.
Is the CUS-12TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CUS-12TB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CUS-12TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CUS-12TB often in real-time on the comparison pages.
What if I can't find stock of CUS-12TB?
You can fill out our help required form which you can use to request a quote for CUS-12TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.