Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Additional technical information: Long-term heat resistance up to +155 °C (class F) | Conrad |
Enamelled copper wire 1,32mm 500gr | RS |
Block Copper Wire, 1.3mm², ø1.32mm, 500g | Distrelec |
Magnet Wire, BC, PUR Ins, AWG 16 | Block USA CUL 500/1,32 | RS Americas |
Enamelled Cu-Wire D= 1.32Mm |Block CUL 500/1,32 | Newark Electronics |
Where can I find additional details, specifications and documents for a CUL 500/1,32?
Additional datasheets, footprints and schematics for CUL 500/1,32 are listed on our Part Details page. You can also find images and similar parts to CUL 500/1,32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CUL 500/1,32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUL 500/1,32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CUL 500/1,32 fall under?
The CUL 500/1,32 is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to CUL 500/1,32 when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CUL 500/1,32 you can contact the distributor directly for product support, shipping queries etc.
Is the CUL 500/1,32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CUL 500/1,32 have stock available?
Authorised distributors including Conrad, RS, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for CUL 500/1,32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CUL 500/1,32 often in real-time on the comparison pages.
What if I can't find stock of CUL 500/1,32?
You can fill out our help required form which you can use to request a quote for CUL 500/1,32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.