CUL 500/1,00 Transformers by Block

ENAMELLED CU-WIRE D= 1.00MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$19.63


Distributor Starting From Stock
Logo for Conrad Conrad US$37.12
30
Buy Now
Logo for RS Americas RS Americas US$19.63
5
Buy Now
Logo for Newark Electronics Newark Electronics US$22.31
-
Buy Now
Logo for Distrelec Distrelec US$23.55
-
Buy Now
View Full Pricing & Stock Comparison

Alternative Descriptions

Additional technical information: Long-term heat resistance up to +155 °C (class F) | Conrad
Magnet Wire, BC, PUR Ins, AWG 18 | Block USA CUL 500/1,00 | RS Americas
Enamelled copper wire 1,0mm 500gr | RS
Enamelled Cu-Wire D= 1.00Mm |Block CUL 500/1,00 | Newark Electronics
Block Copper Wire, 0.82mm², ø1mm, 500g | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CUL 500/1,00?

Additional datasheets, footprints and schematics for CUL 500/1,00 are listed on our Part Details page. You can also find images and similar parts to CUL 500/1,00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CUL 500/1,00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUL 500/1,00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CUL 500/1,00 fall under?

The CUL 500/1,00 is listed under Transformers > More Transformers.

Can I view similar or alternative parts?

You can view similar parts to CUL 500/1,00 when available in the More Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CUL 500/1,00 you can contact the distributor directly for product support, shipping queries etc.

Is the CUL 500/1,00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CUL 500/1,00 have stock available?

Authorised distributors including Conrad, RS Americas, RS, Newark Electronics and Distrelec have stock available or on a lead time for CUL 500/1,00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CUL 500/1,00 often in real-time on the comparison pages.

What if I can't find stock of CUL 500/1,00?

You can fill out our help required form which you can use to request a quote for CUL 500/1,00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay