CUL 100/0,28 Transformers by Block

ENAMELLED CU-WIRE D= 0.28MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.36

Distributor Stock
Logo for RS
RS
from US$5.36
20
in stock
Buy Now
Logo for Conrad
Conrad
from US$15.17
9
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$7.59
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.82
-
Buy Now

Alternative Descriptions

Enamelled copper wire 0,28mm 100gr | RS
Additional technical information: Long-term heat resistance up to +155 °C (class F) | Conrad
Block Copper Wire, 0.06mm², ø0.28mm, 100g | Distrelec
Enamelled Cu-Wire D= 0.28Mm |Block CUL 100/0,28 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CUL 100/0,28?

Additional datasheets, footprints and schematics for CUL 100/0,28 are listed on our Part Details page. You can also find images and similar parts to CUL 100/0,28 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CUL 100/0,28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUL 100/0,28 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CUL 100/0,28 fall under?

The CUL 100/0,28 is listed under Transformers > More Transformers.

Can I view similar or alternative parts?

You can view similar parts to CUL 100/0,28 when available in the More Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CUL 100/0,28 you can contact the distributor directly for product support, shipping queries etc.

Is the CUL 100/0,28 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CUL 100/0,28 have stock available?

Authorised distributors including RS, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for CUL 100/0,28.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CUL 100/0,28 often in real-time on the comparison pages.

What if I can't find stock of CUL 100/0,28?

You can fill out our help required form which you can use to request a quote for CUL 100/0,28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay