Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$191.08
No. of Digits / Alpha | 5 |
---|---|
Meter Function | Process |
Meter Range | 0mA to 20mA / 0mA to 50mA / 0V to 10V |
Digit Height | 12.2mm |
Panel Cutout Height | 39.1mm |
Panel Cutout Width | 2.95mm |
Panel Meter, Process, LCD, Range 0-10 VDC,0-20/50 mA,2.68x1.3,5 Digit | Red Lion Controls CUB5PR00 | RS Americas |
Display process, LCD | RS |
Panel Display, Dc Process, 10Ma, 9V To 28V | Newark Electronics |
PANEL DISPLAY, DC PROCESS, 10mA, 9V to 28V | element14 |
Digital Process Indicator 5 digit, 12.2 mm (0.48 ) LCD, Reflective | Carlton-Bates |
Red Lion Digital Panel Meter, DC Current/DC Voltage, 5 Digits, Character Height 12.2mm, 68x33mm, 9 ... 28 VDC | Distrelec |
Where can I find additional details, specifications and documents for a CUB5PR00?
Additional datasheets, footprints and schematics for CUB5PR00 are listed on our Part Details page. You can also find images and similar parts to CUB5PR00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CUB5PR00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUB5PR00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CUB5PR00 fall under?
The CUB5PR00 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to CUB5PR00 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CUB5PR00 you can contact the distributor directly for product support, shipping queries etc.
Is the CUB5PR00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CUB5PR00 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for CUB5PR00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CUB5PR00 often in real-time on the comparison pages.
What if I can't find stock of CUB5PR00?
You can fill out our help required form which you can use to request a quote for CUB5PR00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.