Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 2.44A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 50.8mm |
Height | 20.32mm |
Depth | 50.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Applications | General Purpose |
Approval Bodies | CSA cUL EN UL |
External Depth | 88.9mm |
External Length / Height | 20.32mm |
External Width | 50.8mm |
Frequency Max | 63Hz |
Frequency Min | 47Hz |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Input Voltage DC Max | 370VDC |
Input Voltage DC Min | 120VDC |
Length | 88.9mm |
Line Regulation | 0.5% |
Output Current Max | 2.44A |
Power Rating | 20W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 90V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Power Supply Switch Mode 9V 20W | RS |
Ac/Dc Open Frame Power Supply, Fixed, 85 V, 264 V, 20 W, 9 V, 2.44 A Rohs Compliant: Yes |Xp Power CU20-09 | Newark Electronics |
PSU, 20W Open Frame | element14 |
PSU, OPEN PCB, 20W, 9V | Farnell |
Where can I find additional details, specifications and documents for a CU20-09?
Additional datasheets, footprints and schematics for CU20-09 are listed on our Part Details page. You can also find images and similar parts to CU20-09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU20-09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU20-09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU20-09 fall under?
The CU20-09 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CU20-09 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU20-09 you can contact the distributor directly for product support, shipping queries etc.
Is the CU20-09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU20-09 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CU20-09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU20-09 often in real-time on the comparison pages.
What if I can't find stock of CU20-09?
You can fill out our help required form which you can use to request a quote for CU20-09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.