Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 630mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 48mm |
Height | 23mm |
Depth | 48mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Applications | General Purpose |
Approval Bodies | CSA cUL EN UL |
External Depth | 69.9mm |
External Length / Height | 23mm |
External Width | 48mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 69.9mm |
Output Current Max | 630mA |
Peak Current | 0.95A |
Power Rating | 15W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 85V |
Supply Voltage Typ | 110V AC 230V AC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 15W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 630mA |
Width | 48mm |
RoHS Compliant | Yes |
Ac-Dc Converter, Open Frame, 1 O/P, 15W, 630Ma, 24V | Newark Electronics |
PSU, 15W PCB Mount | element14 |
PSU, OPEN PCB, 15W, 24V | Farnell |
Where can I find additional details, specifications and documents for a CU15-14?
Additional datasheets, footprints and schematics for CU15-14 are listed on our Part Details page. You can also find images and similar parts to CU15-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU15-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU15-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU15-14 fall under?
The CU15-14 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CU15-14 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU15-14 you can contact the distributor directly for product support, shipping queries etc.
Is the CU15-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU15-14 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CU15-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU15-14 often in real-time on the comparison pages.
What if I can't find stock of CU15-14?
You can fill out our help required form which you can use to request a quote for CU15-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.