Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 670mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 45mm |
Height | 23mm |
Depth | 65.02mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EN |
External Depth | 65mm |
External Length / Height | 23mm |
External Width | 45mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 65mm |
Output Current Max | 670mA |
Output Power | 10W |
Peak Current | 1A |
Power Rating | 10W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 85V |
Supply Voltage Typ | 110V AC 230V AC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 10W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 670mA |
Width | 45mm |
RoHS Compliant | Yes |
Ac-Dc Conv, Pcb Mount, 1 O/P, 10W, 670Ma, 15V | Newark Electronics |
Where can I find additional details, specifications and documents for a CU10-13?
Additional datasheets, footprints and schematics for CU10-13 are listed on our Part Details page. You can also find images and similar parts to CU10-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU10-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU10-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU10-13 fall under?
The CU10-13 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CU10-13 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU10-13 you can contact the distributor directly for product support, shipping queries etc.
Is the CU10-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU10-13 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for CU10-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU10-13 often in real-time on the comparison pages.
What if I can't find stock of CU10-13?
You can fill out our help required form which you can use to request a quote for CU10-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.