Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance Min | 5pF |
---|---|
Capacitance Max | 20pF |
Voltage Rating | 25V |
Capacitance Tolerance | +100%, -0% |
Capacitor Terminals | SMD |
Adjustment Type | Screwdriver Slot |
RoHS Compliant | Yes |
Capacitor Trimmer 15Pf, 25V, Smd +100 -0%, Full Reel | Newark Electronics |
TRIMMER CAP 20pF 25V | Avnet Abacus |
Where can I find additional details, specifications and documents for a CTZ3S-20C-W1-PF?
Additional datasheets, footprints and schematics for CTZ3S-20C-W1-PF are listed on our Part Details page. You can also find images and similar parts to CTZ3S-20C-W1-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTZ3S-20C-W1-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTZ3S-20C-W1-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTZ3S-20C-W1-PF fall under?
The CTZ3S-20C-W1-PF is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CTZ3S-20C-W1-PF when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTZ3S-20C-W1-PF you can contact the distributor directly for product support, shipping queries etc.
Is the CTZ3S-20C-W1-PF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTZ3S-20C-W1-PF have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for CTZ3S-20C-W1-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTZ3S-20C-W1-PF often in real-time on the comparison pages.
What if I can't find stock of CTZ3S-20C-W1-PF?
You can fill out our help required form which you can use to request a quote for CTZ3S-20C-W1-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.