Status: | Unknown |
---|---|
Series: | OCTA-PAC Series |
RoHS: | Compliant |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.97
|
No stock
|
Buy Now | |
Future Electronics
from US$2.55
|
171
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
RS Americas
from US$4.64
|
-
|
Buy Now | |
element14
from US$3.06
|
-
|
Buy Now | |
Richardson RFPD
from US$1.99
|
-
|
Buy Now | |
Sager
from US$2.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | OCTA-PAC Series |
---|---|
Inductance | 50.29µH |
RMS Current (Irms) | 2.6A |
DC Resistance Max | 0.0715ohm |
Inductance Tolerance | ± 20% |
Case Dimensions | 16.2mm x 9mm |
Core Material | Iron Powder |
RoHS Compliant | Yes |
CTX Series 50 uh â–’20 % Tol. 2.6 A 0.0715 Ohm Horizontal Low Cost Power Inductor | Future Electronics |
Inductor, 50Uh, 2.6A, +20% | Newark Electronics |
Toroidal Inductor, 50.29 uH, 2.6 A, 71.5 Milliohm, ± 20% | Avnet America |
IND, LCPI, 50uH, 2.7A H | Eaton Electronics CTX50-1-52LP-R | RS Americas |
INDUCTOR, 50UH, 2.6A, ±20% | element14 |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - Leaded 50uH 2.7A 0.0715ohms Horizontal Mount | Sager |
Toroidal Inductor, 50.29 uH, 2.6 A, 71.5 Milliohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a CTX50-1-52LP-R?
Additional datasheets, footprints and schematics for CTX50-1-52LP-R are listed on our Part Details page. You can also find images and similar parts to CTX50-1-52LP-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTX50-1-52LP-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTX50-1-52LP-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTX50-1-52LP-R fall under?
The CTX50-1-52LP-R is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to CTX50-1-52LP-R when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTX50-1-52LP-R you can contact the distributor directly for product support, shipping queries etc.
Is the CTX50-1-52LP-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTX50-1-52LP-R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CTX50-1-52LP-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTX50-1-52LP-R often in real-time on the comparison pages.
What if I can't find stock of CTX50-1-52LP-R?
You can fill out our help required form which you can use to request a quote for CTX50-1-52LP-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.