Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Conformal |
---|---|
Coating Applications | PCBs |
Dispensing Method | Aerosol |
Coating Colour | Transparent |
Weight | 10oz |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | - |
Silicone Coating, Aerosol, 10Fl.oz | Newark Electronics |
COATING, AEROSOL, 10OZ | Farnell |
Coating, Silicone Conformal, Liquid Base | Carlton-Bates |
Where can I find additional details, specifications and documents for a CTSR-12?
Additional datasheets, footprints and schematics for CTSR-12 are listed on our Part Details page. You can also find images and similar parts to CTSR-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTSR-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTSR-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTSR-12 fall under?
The CTSR-12 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to CTSR-12 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTSR-12 you can contact the distributor directly for product support, shipping queries etc.
Is the CTSR-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTSR-12 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Carlton-Bates have stock available or on a lead time for CTSR-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTSR-12 often in real-time on the comparison pages.
What if I can't find stock of CTSR-12?
You can fill out our help required form which you can use to request a quote for CTSR-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.