Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
No distributors results available
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.5mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 21mm |
Width | 9.5mm |
Height | 6.7mm |
Product Range | Q Series |
Accessory Type | Tie Mount |
Cable Tie Width Max | 5mm |
External Length / Height | 21mm |
External Width | 9.5mm |
For Use With | Cable Ties |
Where can I find additional details, specifications and documents for a CTQM5-PA66-BK-C1?
Additional datasheets, footprints and schematics for CTQM5-PA66-BK-C1 are listed on our Part Details page. You can also find images and similar parts to CTQM5-PA66-BK-C1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTQM5-PA66-BK-C1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTQM5-PA66-BK-C1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTQM5-PA66-BK-C1 fall under?
The CTQM5-PA66-BK-C1 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to CTQM5-PA66-BK-C1 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTQM5-PA66-BK-C1 you can contact the distributor directly for product support, shipping queries etc.
Is the CTQM5-PA66-BK-C1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTQM5-PA66-BK-C1 have stock available?
There is no stock from authorised distributors for CTQM5-PA66-BK-C1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTQM5-PA66-BK-C1 often in real-time on the comparison pages.
What if I can't find stock of CTQM5-PA66-BK-C1?
You can fill out our help required form which you can use to request a quote for CTQM5-PA66-BK-C1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.