Status: | Unknown |
---|---|
Series: | CTM Series |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.19
|
No stock
|
Buy Now | |
RS Americas
from US$0.80
|
778
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
450
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$53.09
|
-
|
Buy Now | |
element14
from US$87.80
|
-
|
Buy Now | |
Carlton-Bates
from US$1.02
|
-
|
Buy Now | |
Sager
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mount Fixing Type | Rivet, Screw |
---|---|
Mounting Hole Dia | 5.1mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 21.8mm |
Width | 15.5mm |
Height | 9.4mm |
Product Range | CTM Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CTM30C2?
Additional datasheets, footprints and schematics for CTM30C2 are listed on our Part Details page. You can also find images and similar parts to CTM30C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTM30C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTM30C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTM30C2 fall under?
The CTM30C2 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to CTM30C2 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTM30C2 you can contact the distributor directly for product support, shipping queries etc.
Is the CTM30C2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTM30C2 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for CTM30C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTM30C2 often in real-time on the comparison pages.
What if I can't find stock of CTM30C2?
You can fill out our help required form which you can use to request a quote for CTM30C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.