Status: | Unknown |
---|---|
Series: | CTM Series |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
RS Americas
from US$0.31
|
2,503
in stock
|
Buy Now | |
Sager
from US$0.24
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$20.75
|
6
in stock
|
Buy Now | |
element14
from US$43.98
|
6
in stock
|
Buy Now | |
Farnell
from US$21.65
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mount Fixing Type | Rivet, Screw |
---|---|
Mounting Hole Dia | 4.8mm |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 21.8mm |
Width | 15.5mm |
Height | 9.4mm |
Product Range | CTM Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CTM110C2?
Additional datasheets, footprints and schematics for CTM110C2 are listed on our Part Details page. You can also find images and similar parts to CTM110C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTM110C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTM110C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTM110C2 fall under?
The CTM110C2 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to CTM110C2 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTM110C2 you can contact the distributor directly for product support, shipping queries etc.
Is the CTM110C2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTM110C2 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for CTM110C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTM110C2 often in real-time on the comparison pages.
What if I can't find stock of CTM110C2?
You can fill out our help required form which you can use to request a quote for CTM110C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.