Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire bondable |
Resistance range total: 200 kΩ to 10 MΩ |
Center tap |
Datasheet |
---|
CTM |
General Information |
---|
Vishay Electro-Films Testing Capabilities |
Packaging Information |
---|
Waffle Pack Packaging |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | City Tie Module |
---|---|
For Use With | FireShield Fire Alarm Control Systems E-FS101, E-FS302, E-FS502, E-FS1004 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 49°C |
RoHS Compliant | NA |
City Tie Module | Newark Electronics |
CITY TIE MODULE | Edwards Signaling CTM | RS Americas |
Where can I find additional details, specifications and documents for a CTM?
Additional datasheets, footprints and schematics for CTM are listed on our Part Details page. You can also find images and similar parts to CTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTM you can contact the distributor directly for product support, shipping queries etc.
Is the CTM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTM have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTM often in real-time on the comparison pages.
What if I can't find stock of CTM?
You can fill out our help required form which you can use to request a quote for CTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.