Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Proximity Sensors |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 28mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Comus CTI302M Magnet | Rapid Electronics |
Where can I find additional details, specifications and documents for a CTI302M?
Additional datasheets, footprints and schematics for CTI302M are listed on our Part Details page. You can also find images and similar parts to CTI302M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTI302M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTI302M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTI302M fall under?
The CTI302M is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to CTI302M when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTI302M you can contact the distributor directly for product support, shipping queries etc.
Is the CTI302M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTI302M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CTI302M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTI302M often in real-time on the comparison pages.
What if I can't find stock of CTI302M?
You can fill out our help required form which you can use to request a quote for CTI302M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.