Distributor | Stock | ||
---|---|---|---|
![]() |
element14 |
-
|
Buy Now |
Wipe Material | - |
---|---|
Wipe Width | 215mm |
Wipe Length | 190mm |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Accessory Type | Tissue |
Length | 19cm |
Pack Quantity | 50 |
Width | 21.5cm |
TISSUE, COMPUTISS, PK50 | element14 |
Where can I find additional details, specifications and documents for a CTI050?
Additional datasheets, footprints and schematics for CTI050 are listed on our Part Details page. You can also find images and similar parts to CTI050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTI050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTI050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTI050 fall under?
The CTI050 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to CTI050 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTI050 you can contact the distributor directly for product support, shipping queries etc.
Is the CTI050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTI050 have stock available?
Authorised distributors including element14 have stock available or on a lead time for CTI050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTI050 often in real-time on the comparison pages.
What if I can't find stock of CTI050?
You can fill out our help required form which you can use to request a quote for CTI050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.