Status: | Unknown |
---|---|
Series: | CTE8000 Series |
RoHS: | Unknown |
Operating Pressure Max | 1bar |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Gauge |
Voltage Rating | 30V |
Port Style | BSP |
Supply Current | - |
Product Range | CTE8000 Series |
External Depth | 72mm |
External Diameter | 21.8mm |
External Length / Height | 72mm |
Hysteresis | 0.1% |
Operating Pressure Min | -1bar |
Output Voltage Max | 5VDC |
Output Voltage Min | 0VDC |
Where can I find additional details, specifications and documents for a CTE8N01GY7?
Additional datasheets, footprints and schematics for CTE8N01GY7 are listed on our Part Details page. You can also find images and similar parts to CTE8N01GY7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTE8N01GY7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTE8N01GY7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTE8N01GY7 fall under?
The CTE8N01GY7 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CTE8N01GY7 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTE8N01GY7 you can contact the distributor directly for product support, shipping queries etc.
Is the CTE8N01GY7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTE8N01GY7 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CTE8N01GY7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTE8N01GY7 often in real-time on the comparison pages.
What if I can't find stock of CTE8N01GY7?
You can fill out our help required form which you can use to request a quote for CTE8N01GY7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.