Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$148.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$148.93
|
No stock
|
Buy Now |
Operating Pressure Max | 50bar |
---|---|
Sensor Output | Current |
Pressure Measurement Type | Gauge |
Voltage Rating | 30V |
Port Style | BSP |
Supply Current | - |
Product Range | - |
External Depth | 72mm |
External Diameter | 21.8mm |
External Length / Height | 72mm |
Hysteresis | 0.1% |
Operating Pressure Min | 0bar |
Output Current Max | 20mA |
Output Current Min | 4mA |
Where can I find additional details, specifications and documents for a CTE8050GY4?
Additional datasheets, footprints and schematics for CTE8050GY4 are listed on our Part Details page. You can also find images and similar parts to CTE8050GY4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTE8050GY4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTE8050GY4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTE8050GY4 fall under?
The CTE8050GY4 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CTE8050GY4 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTE8050GY4 you can contact the distributor directly for product support, shipping queries etc.
Is the CTE8050GY4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTE8050GY4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CTE8050GY4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTE8050GY4 often in real-time on the comparison pages.
What if I can't find stock of CTE8050GY4?
You can fill out our help required form which you can use to request a quote for CTE8050GY4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.