For Use With | Proximity Sensors |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 8mm |
External Length / Height | 32mm |
External Width | 15mm |
Fixing Centres | 20mm |
Fixing Hole Diameter | 3.3mm |
Comus CTCM Aluminium Cased Magnet | Rapid Electronics |
Magnet for CTC012 | Rutronik |
Where can I find additional details, specifications and documents for a CTCM?
Additional datasheets, footprints and schematics for CTCM are listed on our Part Details page. You can also find images and similar parts to CTCM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTCM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTCM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTCM fall under?
The CTCM is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to CTCM when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTCM you can contact the distributor directly for product support, shipping queries etc.
Is the CTCM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTCM have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for CTCM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTCM often in real-time on the comparison pages.
What if I can't find stock of CTCM?
You can fill out our help required form which you can use to request a quote for CTCM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.