Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 10Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 320V |
Fuse Size Held | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Terminal Block Pluggable |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
Pitch Spacing | 5mm |
Voltage Rating VAC | 320V |
Terminal Block, Pluggable, 10Way, 12Awg | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 10WAY, 12AWG | element14 |
Where can I find additional details, specifications and documents for a CTB9200/10FL?
Additional datasheets, footprints and schematics for CTB9200/10FL are listed on our Part Details page. You can also find images and similar parts to CTB9200/10FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTB9200/10FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTB9200/10FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTB9200/10FL fall under?
The CTB9200/10FL is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to CTB9200/10FL when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTB9200/10FL you can contact the distributor directly for product support, shipping queries etc.
Is the CTB9200/10FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTB9200/10FL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CTB9200/10FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTB9200/10FL often in real-time on the comparison pages.
What if I can't find stock of CTB9200/10FL?
You can fill out our help required form which you can use to request a quote for CTB9200/10FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.