Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coating Type | Conformal |
---|---|
Coating Applications | Electronic Assemblies, PCBs |
Coating Colour | Transparent |
Dispensing Method | Aerosol |
Volume | 11.5fl.oz (US) |
Colour | Transparent |
RoHS Compliant | Yes |
Resin Coating, Aerosol, 11.5Fl.oz | Newark Electronics |
Where can I find additional details, specifications and documents for a CTAR-12?
Additional datasheets, footprints and schematics for CTAR-12 are listed on our Part Details page. You can also find images and similar parts to CTAR-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTAR-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTAR-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTAR-12 fall under?
The CTAR-12 is listed under Chemicals & Adhesives > Paints & Coatings.
Can I view similar or alternative parts?
You can view similar parts to CTAR-12 when available in the Paints & Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTAR-12 you can contact the distributor directly for product support, shipping queries etc.
Is the CTAR-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTAR-12 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for CTAR-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTAR-12 often in real-time on the comparison pages.
What if I can't find stock of CTAR-12?
You can fill out our help required form which you can use to request a quote for CTAR-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.