Status: | Unknown |
---|---|
Series: | CTAPF Series |
RoHS: | Compliant |
Product Range | CTAPF Series |
---|---|
Termination | Crimp |
Terminal Type | Wire Tap Splice |
RoHS Compliant | Yes |
Wire Tap Splice, C-Type, Crimp, 6Awg | Newark Electronics |
Splice Terminal 6-12AWG 38.1mm | Avnet America |
COPPER COMPRESSION CTAP | RS Americas |
Terminals COPPER COMP CTAP | Sager |
Where can I find additional details, specifications and documents for a CTAPF4-12-C?
Additional datasheets, footprints and schematics for CTAPF4-12-C are listed on our Part Details page. You can also find images and similar parts to CTAPF4-12-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTAPF4-12-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTAPF4-12-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTAPF4-12-C fall under?
The CTAPF4-12-C is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals.
Can I view similar or alternative parts?
You can view similar parts to CTAPF4-12-C when available in the Specialty Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTAPF4-12-C you can contact the distributor directly for product support, shipping queries etc.
Is the CTAPF4-12-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTAPF4-12-C have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for CTAPF4-12-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTAPF4-12-C often in real-time on the comparison pages.
What if I can't find stock of CTAPF4-12-C?
You can fill out our help required form which you can use to request a quote for CTAPF4-12-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.