Status: | Unknown |
---|---|
Series: | CTAP Series |
RoHS: | Compliant |
Product Range | CTAP Series |
---|---|
Termination | Crimp |
Terminal Type | Wire Tap Splice |
RoHS Compliant | Yes |
Copper Compression CTAP's, Heavy Duty, 4/0 AWG Run, #2 AWG Tap | Panduit CTAP4/0-2-X | RS Americas |
Wire Tap Splice, C-Type, Crimp, 2Awg | Newark Electronics |
Cable Accessories Copper Compression Tap High Conductivity Wrought Copper | Avnet America |
Terminals Copp Comp CTAP's Heavy Duty 3 | Sager |
TERMINAL, WIRE TAP SPLICE, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a CTAP4/0-2-X?
Additional datasheets, footprints and schematics for CTAP4/0-2-X are listed on our Part Details page. You can also find images and similar parts to CTAP4/0-2-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTAP4/0-2-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTAP4/0-2-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTAP4/0-2-X fall under?
The CTAP4/0-2-X is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals.
Can I view similar or alternative parts?
You can view similar parts to CTAP4/0-2-X when available in the Specialty Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTAP4/0-2-X you can contact the distributor directly for product support, shipping queries etc.
Is the CTAP4/0-2-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CTAP4/0-2-X have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for CTAP4/0-2-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTAP4/0-2-X often in real-time on the comparison pages.
What if I can't find stock of CTAP4/0-2-X?
You can fill out our help required form which you can use to request a quote for CTAP4/0-2-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.