Prices starting from US$0.20
Mount Fixing Type | Rivet Screw |
---|---|
Mounting Hole Dia | 5.2mm |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 20.4mm |
Width | 10.2mm |
Height | 5.1mm |
Product Range | - |
Where can I find additional details, specifications and documents for a CTAM210C2?
Additional datasheets, footprints and schematics for CTAM210C2 are listed on our Part Details page. You can also find images and similar parts to CTAM210C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTAM210C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTAM210C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTAM210C2 fall under?
The CTAM210C2 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to CTAM210C2 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTAM210C2 you can contact the distributor directly for product support, shipping queries etc.
Is the CTAM210C2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTAM210C2 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for CTAM210C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTAM210C2 often in real-time on the comparison pages.
What if I can't find stock of CTAM210C2?
You can fill out our help required form which you can use to request a quote for CTAM210C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.