| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Digits / Alpha | 6 |
|---|---|
| Digit Height | 13mm |
| Supply Voltage Min | 100VAC |
| Supply Voltage Max | 240VAC |
| Panel Cutout Height | 68mm |
| Panel Cutout Width | 68mm |
| Operating Temperature Min | -10°C |
| Digital Counter/Timer, 6-Digit, 100Vac To 240Vac | Newark Electronics |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Meter Side Connector | SMA Plug |
|---|---|
| Probe Side Connector | Current Clamp |
| Current Range Max | 120mA |
| Current Range Min | - |
| For Use With | Tektronix MSO/DPO2000B MSO/DPO3000 MDO4000 TBS1000 TDS200C TDS3000C Oscilloscopes |
| Product Range | - |
| SVHC | No SVHC (12-Jan-2017) |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CT6?
Additional datasheets, footprints and schematics for CT6 are listed on our Part Details page. You can also find images and similar parts to CT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT6 fall under?
The CT6 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to CT6 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT6 you can contact the distributor directly for product support, shipping queries etc.
Is the CT6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT6 have stock available?
Authorised distributors including RS, Galco, Newark Electronics and RS Americas have stock available or on a lead time for CT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT6 often in real-time on the comparison pages.
What if I can't find stock of CT6?
You can fill out our help required form which you can use to request a quote for CT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.