Status: | Unknown |
---|---|
Series: | COTTONTIPS MICROPOINT Series |
RoHS: | Compliant |
Tip Material | Cotton |
---|---|
Swab Tip Size | 4.8mm x 16mm |
Handle Length | 152mm |
Handle Material | Wood |
Product Range | COTTONTIPS MICROPOINT Series |
RoHS Compliant | Yes |
Swab, Cotton, 152Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CT5000?
Additional datasheets, footprints and schematics for CT5000 are listed on our Part Details page. You can also find images and similar parts to CT5000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT5000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT5000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT5000 fall under?
The CT5000 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Swabs.
Can I view similar or alternative parts?
You can view similar parts to CT5000 when available in the Swabs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT5000 you can contact the distributor directly for product support, shipping queries etc.
Is the CT5000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CT5000 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for CT5000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT5000 often in real-time on the comparison pages.
What if I can't find stock of CT5000?
You can fill out our help required form which you can use to request a quote for CT5000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.