Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | High-Voltage Divider |
---|---|
Bandwidth | 220MHz |
Input Voltage Max | 39kV |
Test Probe Attenuation | 1000 |
For Use With | Oscilloscopes |
Product Range | - |
HIGH-VOLT DIVIDER PROBE, 1000:1, 220MHZ | element14 |
HIGH-VOLT DIVIDER PROBE, 1000: 1, 220MHZ | Farnell |
High-Volt Divider Probe, 1000:1, 220Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a CT4028?
Additional datasheets, footprints and schematics for CT4028 are listed on our Part Details page. You can also find images and similar parts to CT4028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT4028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT4028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT4028 fall under?
The CT4028 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to CT4028 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT4028 you can contact the distributor directly for product support, shipping queries etc.
Is the CT4028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT4028 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for CT4028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT4028 often in real-time on the comparison pages.
What if I can't find stock of CT4028?
You can fill out our help required form which you can use to request a quote for CT4028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.