Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Tester Type | Network Cable Tester Kit |
---|---|
Resistance | 20Mohm |
External Height | 162mm |
External Width | 74.5mm |
External Depth | 44mm |
RoHS Compliant | Yes |
Cable Identifier/Tester Kit, 20M | Newark Electronics |
Where can I find additional details, specifications and documents for a CT40?
Additional datasheets, footprints and schematics for CT40 are listed on our Part Details page. You can also find images and similar parts to CT40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT40 fall under?
The CT40 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers > Cable Continuity Testers.
Can I view similar or alternative parts?
You can view similar parts to CT40 when available in the Cable Continuity Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT40 you can contact the distributor directly for product support, shipping queries etc.
Is the CT40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CT40 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CT40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT40 often in real-time on the comparison pages.
What if I can't find stock of CT40?
You can fill out our help required form which you can use to request a quote for CT40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.