Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 60MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 1 |
For Use With | Oscilloscopes |
Product Range | - |
PASSIVE OSC PROBE, 60MHZ, 1:1/10:1 | element14 |
Passive Osc Probe, 60Mhz, 1:1/10:1 | Newark Electronics |
PASSIVE OSC PROBE, 60MHZ, 1: 1/10: 1 | Farnell |
Where can I find additional details, specifications and documents for a CT2703?
Additional datasheets, footprints and schematics for CT2703 are listed on our Part Details page. You can also find images and similar parts to CT2703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT2703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT2703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT2703 fall under?
The CT2703 is listed under Cal Test Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CT2703 when available in the Cal Test Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT2703 you can contact the distributor directly for product support, shipping queries etc.
Is the CT2703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT2703 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for CT2703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT2703 often in real-time on the comparison pages.
What if I can't find stock of CT2703?
You can fill out our help required form which you can use to request a quote for CT2703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.