Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 100MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 1 |
For Use With | Oscilloscopes |
Product Range | - |
Passive Probe, 100Mhz, Oscilloscope | Newark Electronics |
PASSIVE PROBE, 100MHZ, OSCILLOSCOPE | element14 |
Probe: for oscilloscope | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CT2674A?
Additional datasheets, footprints and schematics for CT2674A are listed on our Part Details page. You can also find images and similar parts to CT2674A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT2674A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT2674A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT2674A fall under?
The CT2674A is listed under Cal Test Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CT2674A when available in the Cal Test Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT2674A you can contact the distributor directly for product support, shipping queries etc.
Is the CT2674A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT2674A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for CT2674A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT2674A often in real-time on the comparison pages.
What if I can't find stock of CT2674A?
You can fill out our help required form which you can use to request a quote for CT2674A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.