CT2131-100-2 Cal Test Electronics Parts by Cal Test Electronics

TEST LEAD 4MM STACKING BANANA PLUG 1M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.67

Distributor Stock
Logo for Farnell
Farnell
from US$11.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.67
-
Buy Now
Logo for element14
element14
from US$12.50
-
Buy Now

Specifications

Test Connector Type A 4mm Stackable Banana Plug
Test Connector Type B 4mm Stackable Banana Plug
Voltage Rating 60VDC
Current Rating 12A
Insulator Colour Red
Lead Length - Metric 1m

Alternative Descriptions

Test Lead, 4Mm Stacking Banana Plug, 1M | Newark Electronics
TEST LEAD, 4MM STACKING BANANA PLUG, 1M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CT2131-100-2?

Additional datasheets, footprints and schematics for CT2131-100-2 are listed on our Part Details page. You can also find images and similar parts to CT2131-100-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CT2131-100-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT2131-100-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CT2131-100-2 fall under?

The CT2131-100-2 is listed under Cal Test Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to CT2131-100-2 when available in the Cal Test Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CT2131-100-2 you can contact the distributor directly for product support, shipping queries etc.

Is the CT2131-100-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CT2131-100-2 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CT2131-100-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CT2131-100-2 often in real-time on the comparison pages.

What if I can't find stock of CT2131-100-2?

You can fill out our help required form which you can use to request a quote for CT2131-100-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay