Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | SMA Jack |
---|---|
Probe Side Connector | Earth Ground Mounting Stud |
Current Range Max | 36A |
Current Range Min | - |
For Use With | Tektronix Oscilloscopes |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC CURRENT PROBE, 36A, OSCILLOSCOPE | element14 |
Probe | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Split Bolts 2H 1H |Abb Thomas & Betts CT2 | Newark Electronics |
Where can I find additional details, specifications and documents for a CT2?
Additional datasheets, footprints and schematics for CT2 are listed on our Part Details page. You can also find images and similar parts to CT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT2 fall under?
The CT2 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to CT2 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT2 you can contact the distributor directly for product support, shipping queries etc.
Is the CT2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT2 have stock available?
Authorised distributors including element14, Farnell, Boersig, Newark Electronics and RS Americas have stock available or on a lead time for CT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT2 often in real-time on the comparison pages.
What if I can't find stock of CT2?
You can fill out our help required form which you can use to request a quote for CT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.