CT105F-250/5-2.5/1 Transformers by Hobut

TRANSFORMER CURRENT 3 PHASE 250A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.30

Distributor Stock
Logo for RS
RS
from US$42.58
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.30
-
Buy Now
Logo for Farnell
Farnell
from US$33.45
-
Buy Now

Specifications

Input Current 250A
Turns Ratio 50
Frequency Min 50Hz
Frequency Max 60Hz
Transformer Mounting Chassis
Product Range -
SVHC No SVHC (27-Jun-2018)
Cable Diameter Max 25mm
Class 1
Core Size 25mm x 21mm
Current Range AC 250A
External Depth 38mm
External Length / Height 79mm
External Width 105mm
Operating Temperature Max 80°C
Operating Temperature Min -30°C
Power Rating 2.5VA
Primary Current 250A
Secondary Current Nom 5A
Transformer Type Current

Alternative Descriptions

3 Phase Miniature CT, 250/5A | RS
Current Transformer, 50:1, 250 A, 50 Hz, 60 Hz, Chassis Rohs Compliant: Yes |Hobut CT105F-250/5-2.5/1 | Newark Electronics
TRANSFORMER, CURRENT, 3 PHASE, 250A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CT105F-250/5-2.5/1?

Additional datasheets, footprints and schematics for CT105F-250/5-2.5/1 are listed on our Part Details page. You can also find images and similar parts to CT105F-250/5-2.5/1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CT105F-250/5-2.5/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT105F-250/5-2.5/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CT105F-250/5-2.5/1 fall under?

The CT105F-250/5-2.5/1 is listed under Electronic & Electrical Components > Transformers > Current Transformers.

Can I view similar or alternative parts?

You can view similar parts to CT105F-250/5-2.5/1 when available in the Current Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CT105F-250/5-2.5/1 you can contact the distributor directly for product support, shipping queries etc.

Is the CT105F-250/5-2.5/1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CT105F-250/5-2.5/1 have stock available?

Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for CT105F-250/5-2.5/1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CT105F-250/5-2.5/1 often in real-time on the comparison pages.

What if I can't find stock of CT105F-250/5-2.5/1?

You can fill out our help required form which you can use to request a quote for CT105F-250/5-2.5/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay