Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.22
|
No stock
|
Buy Now |
Input Current | 125A |
---|---|
Turns Ratio | 25 |
Frequency Min | 50Hz |
Frequency Max | 60Hz |
Transformer Mounting | Chassis |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 25mm |
Class | 1 |
Core Size | 25mm x 21mm |
Current Range AC | 125A |
External Depth | 38mm |
External Length / Height | 79mm |
External Width | 105mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Power Rating | 2.5VA |
Primary Current | 125A |
Secondary Current Nom | 5A |
Transformer Type | Current |
TRANSFORMER, CURRENT, 3 PHASE, 125A | Farnell |
Where can I find additional details, specifications and documents for a CT105F-125/5-2.5/1?
Additional datasheets, footprints and schematics for CT105F-125/5-2.5/1 are listed on our Part Details page. You can also find images and similar parts to CT105F-125/5-2.5/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT105F-125/5-2.5/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT105F-125/5-2.5/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT105F-125/5-2.5/1 fall under?
The CT105F-125/5-2.5/1 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to CT105F-125/5-2.5/1 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT105F-125/5-2.5/1 you can contact the distributor directly for product support, shipping queries etc.
Is the CT105F-125/5-2.5/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT105F-125/5-2.5/1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CT105F-125/5-2.5/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT105F-125/5-2.5/1 often in real-time on the comparison pages.
What if I can't find stock of CT105F-125/5-2.5/1?
You can fill out our help required form which you can use to request a quote for CT105F-125/5-2.5/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.