CT1 Test Leads & Test Probes by Tektronix

PROBE 1GHZ 12A AC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
20 units
Buy Now
Logo for Newark Electronics Newark Electronics
10 units
Buy Now
Logo for Distrelec Distrelec
10 units
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Meter Side Connector SMA Jack
Probe Side Connector Earth Ground Mounting Stud
Current Range Max 12A
Current Range Min -
For Use With Tektronix Oscilloscopes
Product Range -
Accuracy % 3%
Bandwidth 1GHz
Current Max 12A
Lead Length 1.07m
Test Probe Functions Current

Alternative Descriptions

AC CURRENT PROBE, 12A, 25KHZ-1GHZ | Newark Electronics
PROBE, 1GHZ, 12A, AC | Farnell

More Parts in Current / Clamp Test Probes


Featured content from Farnell

CT-1 Soldering Stations & Accessories by Unknown

LEAD-FREE TIP TINNER AND CLEANER, SOLDER
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Accessory Type CROWN Lead-Free Tip Tinner and Cleaner
For Use With EDSYN Soldering Irons
RoHS Compliant NA

Alternative Descriptions

LARGE LEAD-FREE TIP TINNER & CLE | Digi-Key Electronics
Edsyn Activator for Soldering Tips | Distrelec
CRIMP TOOL FOR STL STUD PLX BOX | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CT1?

Additional datasheets, footprints and schematics for CT1 are listed on our Part Details page. You can also find images and similar parts to CT1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CT1 fall under?

The CT1 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to CT1 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CT1 you can contact the distributor directly for product support, shipping queries etc.

Is the CT1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CT1 have stock available?

Authorised distributors including Digi-Key Electronics, Newark Electronics, Distrelec, Farnell and element14 have stock available or on a lead time for CT1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CT1 often in real-time on the comparison pages.

What if I can't find stock of CT1?

You can fill out our help required form which you can use to request a quote for CT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay