Status: | Unknown |
---|---|
Series: | CT-S Series |
RoHS: | Unknown |
Product Range | CT-S Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.05s |
Time Max | 300h |
No. of Timing Ranges | 10Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
Current Rating Nom | 5A |
Connection / Termination | Screw Terminals |
Contact Configuration | SPDT |
Contact Current AC Max | 4A |
Contact Current DC Max | 4A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 24V |
Delay Time Range | 0.05s to 300h |
External Depth | 103.7mm |
External Length / Height | 85.6mm |
External Width | 22.5mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Supply Voltage Range | 24V AC to 240V AC 24V DC to 48V DC |
Termination Type | Screw |
Timing Adjustment | Screwdriver Slot |
Timer, 10 Function, 2Co | Newark Electronics |
TIMER, 10 FUNCTION, 2CO | element14 |
Where can I find additional details, specifications and documents for a CT-MBS.22S?
Additional datasheets, footprints and schematics for CT-MBS.22S are listed on our Part Details page. You can also find images and similar parts to CT-MBS.22S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT-MBS.22S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-MBS.22S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT-MBS.22S fall under?
The CT-MBS.22S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to CT-MBS.22S when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT-MBS.22S you can contact the distributor directly for product support, shipping queries etc.
Is the CT-MBS.22S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT-MBS.22S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CT-MBS.22S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT-MBS.22S often in real-time on the comparison pages.
What if I can't find stock of CT-MBS.22S?
You can fill out our help required form which you can use to request a quote for CT-MBS.22S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.