Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Side Connector | 6-pin Mini-DIN Connector |
---|---|
Probe Side Connector | Flexible Cord Probe |
Current Range Max | 3kA |
Current Range Min | 30A |
For Use With | Amprobe DM-5 Power Quality Analyzer |
RoHS Compliant | Yes |
Ac Current Probe, Flexible, Pwr Analyzer | Newark Electronics |
Where can I find additional details, specifications and documents for a CT-53?
Additional datasheets, footprints and schematics for CT-53 are listed on our Part Details page. You can also find images and similar parts to CT-53 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT-53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-53 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT-53 fall under?
The CT-53 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to CT-53 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT-53 you can contact the distributor directly for product support, shipping queries etc.
Is the CT-53 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CT-53 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for CT-53.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT-53 often in real-time on the comparison pages.
What if I can't find stock of CT-53?
You can fill out our help required form which you can use to request a quote for CT-53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.