Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sngl Scr Tap 500-250 Main 250-2 Br |Abb Thomas & Betts CT500 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Side Connector | 6-pin Mini-DIN Connector |
---|---|
Probe Side Connector | Flexible Cord Probe |
Current Range Max | 1kA |
Current Range Min | 0A |
For Use With | Amprobe DM-5 Power Quality Analyzer |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CT500?
Additional datasheets, footprints and schematics for CT500 are listed on our Part Details page. You can also find images and similar parts to CT500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT500 fall under?
The CT500 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to CT500 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT500 you can contact the distributor directly for product support, shipping queries etc.
Is the CT500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT500 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for CT500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT500 often in real-time on the comparison pages.
What if I can't find stock of CT500?
You can fill out our help required form which you can use to request a quote for CT500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.