Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$322.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$448.77
|
No stock
|
Buy Now | |
RS Americas
from US$433.81
|
1
in stock
|
Buy Now | |
element14
from US$470.45
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$438.86
|
-
|
Buy Now | |
Avnet America
from US$322.93
|
-
|
Buy Now | |
Carlton-Bates
from US$475.88
|
-
|
Buy Now | |
Sager
from US$336.60
|
-
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | Panduit PAN-TERM 22-8AWG Insulated & Non-Insulated Ferrules |
Product Range | - |
Crimp Application | Insulated Terminals |
Crimp Size | 22AWG to 8AWG |
Ferrule Crimp Tool, Controlled Cycle, 22-8 AWG, 8.27"(210mm), Single/Dual Wires | Panduit CT-1003 | RS Americas |
Crimp Tool | Newark Electronics |
Hand Crimp Tool Controlled Cycle Crimping Tools Ferrule End Sleeve | Avnet America |
Crimping Tool, 22-8 AWG, Molded Grips Handle, Fixed, Wire Ferrules, Single & Twin | Carlton-Bates |
Crimpers / Crimping Tools CRIMPING TOOL | Sager |
HAND CRIMP TOOL, 22-8AWG FERRULE | Farnell |
Where can I find additional details, specifications and documents for a CT-1003?
Additional datasheets, footprints and schematics for CT-1003 are listed on our Part Details page. You can also find images and similar parts to CT-1003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT-1003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-1003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT-1003 fall under?
The CT-1003 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to CT-1003 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT-1003 you can contact the distributor directly for product support, shipping queries etc.
Is the CT-1003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT-1003 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for CT-1003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT-1003 often in real-time on the comparison pages.
What if I can't find stock of CT-1003?
You can fill out our help required form which you can use to request a quote for CT-1003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.