CT-050-060-12-0 Isolation Transformers by Block

ISOLATION TRANSFORMER, 120V, 500VA

Status: Unknown
Series: CT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$167.30

Distributor Stock
Logo for Newark
Newark
from US$168.20
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$167.30
-
Buy Now

Specifications

Power Rating 500VA
Secondary Voltages 120V
Current Rating 4.17A
Isolation Transformer Primary Voltages 1 x 600V
Product Range CT Series
RoHS Compliant Yes

Alternative Descriptions

Isolation Transformer, 120V, 500Va | Newark Electronics
Transformer, Control, spring clamp term, 500VA, 600V in, 120V out | Block USA CT-050-060-12-0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CT-050-060-12-0?

Additional datasheets, footprints and schematics for CT-050-060-12-0 are listed on our Part Details page. You can also find images and similar parts to CT-050-060-12-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CT-050-060-12-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-050-060-12-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CT-050-060-12-0 fall under?

The CT-050-060-12-0 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to CT-050-060-12-0 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CT-050-060-12-0 you can contact the distributor directly for product support, shipping queries etc.

Is the CT-050-060-12-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CT-050-060-12-0 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CT-050-060-12-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CT-050-060-12-0 often in real-time on the comparison pages.

What if I can't find stock of CT-050-060-12-0?

You can fill out our help required form which you can use to request a quote for CT-050-060-12-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay